Capital Lighting, Inc. Pendants-Other 451130

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 18.50 Bulb Qty: 9 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 18.50 Bulb Qty: 9 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 451130 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
451130
Pendants-Other 451130
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 18.50 Bulb Qty: 9 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 18.50
Bulb
Qty: 9
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451130
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details