Capital Lighting, Inc. Island/Pool Table-4 Light + 451114

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 6.50 Bulb Type: G9/GU10 Qty: 7 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 6.50 Bulb Type: G9/GU10 Qty: 7 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-4 Light + - 451114 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-4 Light +
451114
Island/Pool Table-4 Light + 451114
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 6.50 Bulb Type: G9/GU10 Qty: 7 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 6.50
Bulb
Type: G9/GU10
Qty: 7
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451114
Product Name Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details