Capital Lighting, Inc. Sconces-Pocket 451113

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Extension: 3.5 Bulb Type: G9/GU10 Qty: 3 Wattage: 25 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Extension: 3.5 Bulb Type: G9/GU10 Qty: 3 Wattage: 25 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 451113 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
451113
Sconces-Pocket 451113
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Extension: 3.5 Bulb Type: G9/GU10 Qty: 3 Wattage: 25 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.50
Extension: 3.5
Bulb
Type: G9/GU10
Qty: 3
Wattage: 25
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451113
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details