Capital Lighting, Inc. 8903-PC Bathroom Fixtures-Three Lights 449999

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134094096 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134094096 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8903-PC Bathroom Fixtures-Three Lights - 449999 - Capital Lighting, Inc.
Columbus, OH, USA
8903-PC Bathroom Fixtures-Three Lights
449999
8903-PC Bathroom Fixtures-Three Lights 449999
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134094096 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 8.00
Extension: 4.75
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134094096
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449999
Product Name 8903-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details