Capital Lighting, Inc. 8993-DB Foyer/Hall Lanterns-Glass w/Frame 449996

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 74.50 Length 74.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Weight: 15 Product Name: Three Light Pendant UPC: 806134094478 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 74.50 Length 74.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Weight: 15 Product Name: Three Light Pendant UPC: 806134094478 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8993-DB Foyer/Hall Lanterns-Glass w/Frame - 449996 - Capital Lighting, Inc.
Columbus, OH, USA
8993-DB Foyer/Hall Lanterns-Glass w/Frame
449996
8993-DB Foyer/Hall Lanterns-Glass w/Frame 449996
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 74.50 Length 74.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Weight: 15 Product Name: Three Light Pendant UPC: 806134094478 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 74.50
Length 74.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed Bronze
Weight: 15
Product Name: Three Light Pendant
UPC: 806134094478
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449996
Product Name 8993-DB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details