Capital Lighting, Inc. 932-PN Flush Mounts-Bowl Style 449995

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Three Light Flush Mount UPC: 806134094249 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Three Light Flush Mount UPC: 806134094249 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
932-PN Flush Mounts-Bowl Style - 449995 - Capital Lighting, Inc.
Columbus, OH, USA
932-PN Flush Mounts-Bowl Style
449995
932-PN Flush Mounts-Bowl Style 449995
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Three Light Flush Mount UPC: 806134094249 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Length 4.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 15
Product Name: Three Light Flush Mount
UPC: 806134094249
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449995
Product Name 932-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details