Capital Lighting, Inc. 931-AGB Flush Mounts-Bowl Style 449992

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Two Light Flush Mount UPC: 806134094195 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Two Light Flush Mount UPC: 806134094195 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
931-AGB Flush Mounts-Bowl Style - 449992 - Capital Lighting, Inc.
Columbus, OH, USA
931-AGB Flush Mounts-Bowl Style
449992
931-AGB Flush Mounts-Bowl Style 449992
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Two Light Flush Mount UPC: 806134094195 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Length 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 12
Product Name: Two Light Flush Mount
UPC: 806134094195
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449992
Product Name 931-AGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details