Capital Lighting, Inc. 911-PN Flush Mounts-Drum Shades 449991

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 806134094157 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 806134094157 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
911-PN Flush Mounts-Drum Shades - 449991 - Capital Lighting, Inc.
Columbus, OH, USA
911-PN Flush Mounts-Drum Shades
449991
911-PN Flush Mounts-Drum Shades 449991
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 806134094157 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Length 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 9
Product Name: Two Light Flush Mount
UPC: 806134094157
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449991
Product Name 911-PN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details