Capital Lighting, Inc. 912-HN Flush Mounts-Drum Shades 449990

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 11 Product Name: Three Light Flush Mount UPC: 806134094171 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 11 Product Name: Three Light Flush Mount UPC: 806134094171 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
912-HN Flush Mounts-Drum Shades - 449990 - Capital Lighting, Inc.
Columbus, OH, USA
912-HN Flush Mounts-Drum Shades
449990
912-HN Flush Mounts-Drum Shades 449990
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 11 Product Name: Three Light Flush Mount UPC: 806134094171 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Length 4.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Historic Nickel
Weight: 11
Product Name: Three Light Flush Mount
UPC: 806134094171
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449990
Product Name 912-HN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details