Capital Lighting, Inc. 381-ON Sconces-Single Candle 449984

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134044749 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134044749 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
381-ON Sconces-Single Candle - 449984 - Capital Lighting, Inc.
Columbus, OH, USA
381-ON Sconces-Single Candle
449984
381-ON Sconces-Single Candle 449984
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134044749 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134044749
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449984
Product Name 381-ON Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details