Capital Lighting, Inc. 9212-PN Sconces-Double Candle 449978

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 12.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134060022 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 12.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134060022 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9212-PN Sconces-Double Candle - 449978 - Capital Lighting, Inc.
Columbus, OH, USA
9212-PN Sconces-Double Candle
449978
9212-PN Sconces-Double Candle 449978
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 12.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134060022 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 12.75
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134060022
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449978
Product Name 9212-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details