Capital Lighting, Inc. 352-OB Bathroom Fixtures-Two Lights 449956

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134008239 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134008239 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
352-OB Bathroom Fixtures-Two Lights - 449956 - Capital Lighting, Inc.
Columbus, OH, USA
352-OB Bathroom Fixtures-Two Lights
449956
352-OB Bathroom Fixtures-Two Lights 449956
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134008239 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 11.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134008239
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449956
Product Name 352-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details