Capital Lighting, Inc. 353-SN Bathroom Fixtures-Three Lights 449953

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Wall Sconce UPC: 806134008277 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Wall Sconce UPC: 806134008277 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
353-SN Bathroom Fixtures-Three Lights - 449953 - Capital Lighting, Inc.
Columbus, OH, USA
353-SN Bathroom Fixtures-Three Lights
449953
353-SN Bathroom Fixtures-Three Lights 449953
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Wall Sconce UPC: 806134008277 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 11.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Wall Sconce
UPC: 806134008277
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449953
Product Name 353-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details