Capital Lighting, Inc. 1428-OB Sconces-Single Glass 449930

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134040352 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134040352 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1428-OB Sconces-Single Glass - 449930 - Capital Lighting, Inc.
Columbus, OH, USA
1428-OB Sconces-Single Glass
449930
1428-OB Sconces-Single Glass 449930
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134040352 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134040352
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449930
Product Name 1428-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details