Capital Lighting, Inc. 327-PN Pendants-Bowl Style 449926

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 19 Product Name: Three Light Pendant UPC: 806134040246 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 19 Product Name: Three Light Pendant UPC: 806134040246 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
327-PN Pendants-Bowl Style - 449926 - Capital Lighting, Inc.
Columbus, OH, USA
327-PN Pendants-Bowl Style
449926
327-PN Pendants-Bowl Style 449926
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.75 Length 27.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 19 Product Name: Three Light Pendant UPC: 806134040246 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.75
Length 27.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 19
Product Name: Three Light Pendant
UPC: 806134040246
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449926
Product Name 327-PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details