Capital Lighting, Inc. 331-AGB Sconces-Single Candle 449921

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.75 Extension: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134007829 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.75 Extension: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134007829 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
331-AGB Sconces-Single Candle - 449921 - Capital Lighting, Inc.
Columbus, OH, USA
331-AGB Sconces-Single Candle
449921
331-AGB Sconces-Single Candle 449921
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.75 Extension: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134007829 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.75
Extension: 9.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134007829
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449921
Product Name 331-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details