Capital Lighting, Inc. 209-SN Mini Pendants-Rod 449917

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134041397 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134041397 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
209-SN Mini Pendants-Rod - 449917 - Capital Lighting, Inc.
Columbus, OH, USA
209-SN Mini Pendants-Rod
449917
209-SN Mini Pendants-Rod 449917
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134041397 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 67.00
Length 67.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: One Light Pendant
UPC: 806134041397
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449917
Product Name 209-SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details