Capital Lighting, Inc. 2621-AGB Mini Pendants-Rod 449915

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Pendant UPC: 806134040871 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Pendant UPC: 806134040871 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2621-AGB Mini Pendants-Rod - 449915 - Capital Lighting, Inc.
Columbus, OH, USA
2621-AGB Mini Pendants-Rod
449915
2621-AGB Mini Pendants-Rod 449915
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Pendant UPC: 806134040871 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 68.00
Length 68.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 6
Product Name: One Light Pendant
UPC: 806134040871
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449915
Product Name 2621-AGB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details