Capital Lighting, Inc. 212-PN Mini Pendants-Rod 449914

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 71.50 Length 71.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134041410 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 71.50 Length 71.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134041410 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
212-PN Mini Pendants-Rod - 449914 - Capital Lighting, Inc.
Columbus, OH, USA
212-PN Mini Pendants-Rod
449914
212-PN Mini Pendants-Rod 449914
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 71.50 Length 71.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134041410 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 71.50
Length 71.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 806134041410
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449914
Product Name 212-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details