Capital Lighting, Inc. 252-PN-C2 Foyer/Hall Lanterns-Glass w/Frame 449913

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 80.75 Length 80.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Three Light Pendant UPC: 806134061753 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 80.75 Length 80.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Three Light Pendant UPC: 806134061753 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
252-PN-C2 Foyer/Hall Lanterns-Glass w/Frame - 449913 - Capital Lighting, Inc.
Columbus, OH, USA
252-PN-C2 Foyer/Hall Lanterns-Glass w/Frame
449913
252-PN-C2 Foyer/Hall Lanterns-Glass w/Frame 449913
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 80.75 Length 80.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Three Light Pendant UPC: 806134061753 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 80.75
Length 80.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 11
Product Name: Three Light Pendant
UPC: 806134061753
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449913
Product Name 252-PN-C2 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details