Capital Lighting, Inc. 2612-AGB Flush Mounts-Bowl Style 449912

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 7 Product Name: One Light Semi Flush UPC: 806134042462 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 7 Product Name: One Light Semi Flush UPC: 806134042462 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2612-AGB Flush Mounts-Bowl Style - 449912 - Capital Lighting, Inc.
Columbus, OH, USA
2612-AGB Flush Mounts-Bowl Style
449912
2612-AGB Flush Mounts-Bowl Style 449912
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 7 Product Name: One Light Semi Flush UPC: 806134042462 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 7
Product Name: One Light Semi Flush
UPC: 806134042462
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449912
Product Name 2612-AGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details