Capital Lighting, Inc. 3011-OB Semi-Flush Mts.-Other 449908

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Semi Flush UPC: 806134007874 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Semi Flush UPC: 806134007874 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3011-OB Semi-Flush Mts.-Other - 449908 - Capital Lighting, Inc.
Columbus, OH, USA
3011-OB Semi-Flush Mts.-Other
449908
3011-OB Semi-Flush Mts.-Other 449908
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Semi Flush UPC: 806134007874 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: One Light Semi Flush
UPC: 806134007874
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449908
Product Name 3011-OB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details