PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134042226
Category: Bath And Vanity
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 449905 |
| Product Name | 3001-AN Sconces-Single Glass |
| Application | Residential |