Capital Lighting, Inc. 1567-13 PC Flush Mounts-Bowl Style 449875

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Peppercorn Product Name: 13 Flush Mount Category: Flush Mount Glass: Linen Swirl Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Peppercorn Product Name: 13 Flush Mount Category: Flush Mount Glass: Linen Swirl Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1567-13 PC Flush Mounts-Bowl Style - 449875 - Capital Lighting, Inc.
Columbus, OH, USA
1567-13 PC Flush Mounts-Bowl Style
449875
1567-13 PC Flush Mounts-Bowl Style 449875
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Peppercorn Product Name: 13 Flush Mount Category: Flush Mount Glass: Linen Swirl Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Peppercorn
Product Name: 13 Flush Mount
Category: Flush Mount
Glass: Linen Swirl
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449875
Product Name 1567-13 PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details