Capital Lighting, Inc. 1567-9 PC Mid. Chandeliers-Glass Up 449845

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Peppercorn Product Name: Nine Light Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Peppercorn Product Name: Nine Light Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1567-9 PC Mid. Chandeliers-Glass Up - 449845 - Capital Lighting, Inc.
Columbus, OH, USA
1567-9 PC Mid. Chandeliers-Glass Up
449845
1567-9 PC Mid. Chandeliers-Glass Up 449845
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Peppercorn Product Name: Nine Light Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Peppercorn
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 5.75``Dx1.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449845
Product Name 1567-9 PC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details