Capital Lighting, Inc. 1567-SF PC Semi-Flush Mts.-Bowl Style 449835

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1567-SF PC Semi-Flush Mts.-Bowl Style - 449835 - Capital Lighting, Inc.
Columbus, OH, USA
1567-SF PC Semi-Flush Mts.-Bowl Style
449835
1567-SF PC Semi-Flush Mts.-Bowl Style 449835
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Peppercorn
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 5.75``Dx1.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449835
Product Name 1567-SF PC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details