Capital Lighting, Inc. 1567-D5 PC Mid. Chandeliers-Glass Down 449834

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Peppercorn Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Peppercorn Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1567-D5 PC Mid. Chandeliers-Glass Down - 449834 - Capital Lighting, Inc.
Columbus, OH, USA
1567-D5 PC Mid. Chandeliers-Glass Down
449834
1567-D5 PC Mid. Chandeliers-Glass Down 449834
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Peppercorn Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Peppercorn
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 5.75``Dx1.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449834
Product Name 1567-D5 PC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details