Capital Lighting, Inc. 1567-ND3 PC Mid. Chandeliers-Glass Down 449830

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Three Light Nook Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Three Light Nook Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1567-ND3 PC Mid. Chandeliers-Glass Down - 449830 - Capital Lighting, Inc.
Columbus, OH, USA
1567-ND3 PC Mid. Chandeliers-Glass Down
449830
1567-ND3 PC Mid. Chandeliers-Glass Down 449830
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Three Light Nook Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 20.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Peppercorn
Product Name: Three Light Nook
Category: Chandelier
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 5.75``Dx1.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449830
Product Name 1567-ND3 PC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details