Capital Lighting, Inc. 4039-AN Mid. Chandeliers-Candle 449799

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Weight: 26 Product Name: Nine Light Chandelier UPC: 806134008499 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Weight: 26 Product Name: Nine Light Chandelier UPC: 806134008499 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
4039-AN Mid. Chandeliers-Candle - 449799 - Capital Lighting, Inc.
Columbus, OH, USA
4039-AN Mid. Chandeliers-Candle
449799
4039-AN Mid. Chandeliers-Candle 449799
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Weight: 26 Product Name: Nine Light Chandelier UPC: 806134008499 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 27.00
Length 27.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Nickel
Weight: 26
Product Name: Nine Light Chandelier
UPC: 806134008499
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449799
Product Name 4039-AN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details