Capital Lighting, Inc. 4208-PN Semi-Flush Mts.-Other 449779

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 12 Product Name: One Light Semi Flush UPC: 806134041885 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 12 Product Name: One Light Semi Flush UPC: 806134041885 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4208-PN Semi-Flush Mts.-Other - 449779 - Capital Lighting, Inc.
Columbus, OH, USA
4208-PN Semi-Flush Mts.-Other
449779
4208-PN Semi-Flush Mts.-Other 449779
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 12 Product Name: One Light Semi Flush UPC: 806134041885 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 12
Product Name: One Light Semi Flush
UPC: 806134041885
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449779
Product Name 4208-PN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details