Capital Lighting, Inc. 4228-PN Pendants-Glass Down 449776

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 17 Product Name: One Light Pendant UPC: 806134041946 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 17 Product Name: One Light Pendant UPC: 806134041946 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4228-PN Pendants-Glass Down - 449776 - Capital Lighting, Inc.
Columbus, OH, USA
4228-PN Pendants-Glass Down
449776
4228-PN Pendants-Glass Down 449776
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 17 Product Name: One Light Pendant UPC: 806134041946 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 49.75
Length 49.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 17
Product Name: One Light Pendant
UPC: 806134041946
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449776
Product Name 4228-PN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details