Capital Lighting, Inc. 4504-PN Bathroom Fixtures-Four Lights 449775

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134019419 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134019419 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4504-PN Bathroom Fixtures-Four Lights - 449775 - Capital Lighting, Inc.
Columbus, OH, USA
4504-PN Bathroom Fixtures-Four Lights
449775
4504-PN Bathroom Fixtures-Four Lights 449775
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134019419 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 12
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134019419
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449775
Product Name 4504-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details