Capital Lighting, Inc. 4502-PN Bathroom Fixtures-Two Lights 449770

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134019358 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134019358 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4502-PN Bathroom Fixtures-Two Lights - 449770 - Capital Lighting, Inc.
Columbus, OH, USA
4502-PN Bathroom Fixtures-Two Lights
449770
4502-PN Bathroom Fixtures-Two Lights 449770
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134019358 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134019358
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449770
Product Name 4502-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details