Capital Lighting, Inc. 5505-PN Bathroom Fixtures-Five+Lights 449763

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 18 Product Name: Five Light Bath And Vanity Fixture UPC: 806134019594 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 18 Product Name: Five Light Bath And Vanity Fixture UPC: 806134019594 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5505-PN Bathroom Fixtures-Five+Lights - 449763 - Capital Lighting, Inc.
Columbus, OH, USA
5505-PN Bathroom Fixtures-Five+Lights
449763
5505-PN Bathroom Fixtures-Five+Lights 449763
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 18 Product Name: Five Light Bath And Vanity Fixture UPC: 806134019594 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Weight: 18
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134019594
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449763
Product Name 5505-PN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details