Capital Lighting, Inc. 1954VZ-EST Exterior -Wall Mount 449759

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Extension: 10 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Extension: 10 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
1954VZ-EST Exterior -Wall Mount - 449759 - Capital Lighting, Inc.
Columbus, OH, USA
1954VZ-EST Exterior -Wall Mount
449759
1954VZ-EST Exterior -Wall Mount 449759
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Extension: 10 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.75
Extension: 10
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449759
Product Name 1954VZ-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details