Capital Lighting, Inc. 6112-AN Sconces-Double Candle 449730

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134008574 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134008574 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6112-AN Sconces-Double Candle - 449730 - Capital Lighting, Inc.
Columbus, OH, USA
6112-AN Sconces-Double Candle
449730
6112-AN Sconces-Double Candle 449730
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134008574 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134008574
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449730
Product Name 6112-AN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details