Capital Lighting, Inc. 6202-SN Bathroom Fixtures-Two Lights 449716

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134039592 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134039592 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6202-SN Bathroom Fixtures-Two Lights - 449716 - Capital Lighting, Inc.
Columbus, OH, USA
6202-SN Bathroom Fixtures-Two Lights
449716
6202-SN Bathroom Fixtures-Two Lights 449716
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134039592 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.50
Extension: 4.5
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134039592
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449716
Product Name 6202-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details