Capital Lighting, Inc. 6204-SN Bathroom Fixtures-Four Lights 449711

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134039615 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134039615 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6204-SN Bathroom Fixtures-Four Lights - 449711 - Capital Lighting, Inc.
Columbus, OH, USA
6204-SN Bathroom Fixtures-Four Lights
449711
6204-SN Bathroom Fixtures-Four Lights 449711
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134039615 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 7.50
Extension: 4.5
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 9
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134039615
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449711
Product Name 6204-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details