Capital Lighting, Inc. 8531-HB Mini Pendants-Chain 449706

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 92.00 Length 92.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134019822 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 92.00 Length 92.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134019822 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8531-HB Mini Pendants-Chain - 449706 - Capital Lighting, Inc.
Columbus, OH, USA
8531-HB Mini Pendants-Chain
449706
8531-HB Mini Pendants-Chain 449706
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 92.00 Length 92.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134019822 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 92.00
Length 92.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Historic Bronze
Weight: 8
Product Name: One Light Pendant
UPC: 806134019822
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449706
Product Name 8531-HB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details