Capital Lighting, Inc. 8533-HN Island/Pool Table-3 Light Bar 449703

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 74.00 Length 74.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Historic Nickel Weight: 16 Product Name: Three Light Island Light UPC: 806134019860 Category: Island Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 74.00 Length 74.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Historic Nickel Weight: 16 Product Name: Three Light Island Light UPC: 806134019860 Category: Island Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8533-HN Island/Pool Table-3 Light Bar - 449703 - Capital Lighting, Inc.
Columbus, OH, USA
8533-HN Island/Pool Table-3 Light Bar
449703
8533-HN Island/Pool Table-3 Light Bar 449703
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 74.00 Length 74.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Historic Nickel Weight: 16 Product Name: Three Light Island Light UPC: 806134019860 Category: Island Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 74.00
Length 74.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Historic Nickel
Weight: 16
Product Name: Three Light Island Light
UPC: 806134019860
Category: Island Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449703
Product Name 8533-HN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details