Capital Lighting, Inc. 1957OZ Mid. Chandeliers-Glass Up 449694

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.25 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Olde Bronze Weight: 18.5 Product Name: Five Light Chandelier UPC: 783927242905 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.25 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Olde Bronze Weight: 18.5 Product Name: Five Light Chandelier UPC: 783927242905 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
1957OZ Mid. Chandeliers-Glass Up - 449694 - Capital Lighting, Inc.
Columbus, OH, USA
1957OZ Mid. Chandeliers-Glass Up
449694
1957OZ Mid. Chandeliers-Glass Up 449694
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.25 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Olde Bronze Weight: 18.5 Product Name: Five Light Chandelier UPC: 783927242905 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.25
Bulb
Type: Halogen
Qty: 5
Wattage: 75
Finish: Olde Bronze
Weight: 18.5
Product Name: Five Light Chandelier
UPC: 783927242905
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449694
Product Name 1957OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details