Capital Lighting, Inc. 11002RZ Exterior -Wall Mount 449689

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.40 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927238670 Category: Outdoor Glass: White Linen Shipped Via: Ups Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.40 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927238670 Category: Outdoor Glass: White Linen Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11002RZ Exterior -Wall Mount - 449689 - Capital Lighting, Inc.
Columbus, OH, USA
11002RZ Exterior -Wall Mount
449689
11002RZ Exterior -Wall Mount 449689
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.40 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927238670 Category: Outdoor Glass: White Linen Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.40
Extension: 11
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 5.7
Product Name: One Light Outdoor Fixture
UPC: 783927238670
Category: Outdoor
Glass: White Linen
Shipped Via: Ups
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449689
Product Name 11002RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details