Capital Lighting, Inc. 11004RZ Exterior -Wall Mount 449687

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 13.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927238656 Category: Fluorescent Outdoor Wall Brkt Glass: White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 13.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927238656 Category: Fluorescent Outdoor Wall Brkt Glass: White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11004RZ Exterior -Wall Mount - 449687 - Capital Lighting, Inc.
Columbus, OH, USA
11004RZ Exterior -Wall Mount
449687
11004RZ Exterior -Wall Mount 449687
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 13.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927238656 Category: Fluorescent Outdoor Wall Brkt Glass: White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.25
Extension: 13.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 9.2
Product Name: One Light Outdoor Fixture
UPC: 783927238656
Category: Fluorescent Outdoor Wall Brkt
Glass: White Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449687
Product Name 11004RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details