Capital Lighting, Inc. 2759AP Mini Pendants-Rod 449674

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.70 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927242028 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.70 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927242028 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2759AP Mini Pendants-Rod - 449674 - Capital Lighting, Inc.
Columbus, OH, USA
2759AP Mini Pendants-Rod
449674
2759AP Mini Pendants-Rod 449674
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.70 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927242028 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.70
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 4.5
Product Name: One Light Mini Pendant
UPC: 783927242028
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449674
Product Name 2759AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details