Capital Lighting, Inc. 11012RZ Exterior -Wall Mount 449659

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.31 Height: 22.25 Length 22.25 Extension: 13.42 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 9.7 Product Name: One Light Outdoor Fixture UPC: 783927240840 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.31 Height: 22.25 Length 22.25 Extension: 13.42 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 9.7 Product Name: One Light Outdoor Fixture UPC: 783927240840 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11012RZ Exterior -Wall Mount - 449659 - Capital Lighting, Inc.
Columbus, OH, USA
11012RZ Exterior -Wall Mount
449659
11012RZ Exterior -Wall Mount 449659
PRODUCT DETAILS / SPECS Width/Dia: 10.31 Height: 22.25 Length 22.25 Extension: 13.42 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 9.7 Product Name: One Light Outdoor Fixture UPC: 783927240840 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.31
Height: 22.25
Length 22.25
Extension: 13.42
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 9.7
Product Name: One Light Outdoor Fixture
UPC: 783927240840
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Ups
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449659
Product Name 11012RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details