Capital Lighting, Inc. 11013RZ Exterior -Wall Mount 449657

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.50 Length 26.50 Extension: 16.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 15.05 Product Name: One Light Outdoor Fixture UPC: 783927240833 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Seedy Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.50 Length 26.50 Extension: 16.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 15.05 Product Name: One Light Outdoor Fixture UPC: 783927240833 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Seedy Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11013RZ Exterior -Wall Mount - 449657 - Capital Lighting, Inc.
Columbus, OH, USA
11013RZ Exterior -Wall Mount
449657
11013RZ Exterior -Wall Mount 449657
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.50 Length 26.50 Extension: 16.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 15.05 Product Name: One Light Outdoor Fixture UPC: 783927240833 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Seedy Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 26.50
Length 26.50
Extension: 16.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Rubbed Bronze
Weight: 15.05
Product Name: One Light Outdoor Fixture
UPC: 783927240833
Category: Fluorescent Outdoor Wall Brkt
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449657
Product Name 11013RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details