Capital Lighting, Inc. 11014RZ Exterior -Post/Pier Head 449654

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.32 Height: 23.79 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.9 Product Name: One Light Outdoor Fixture UPC: 783927240826 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.32 Height: 23.79 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.9 Product Name: One Light Outdoor Fixture UPC: 783927240826 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11014RZ Exterior -Post/Pier Head - 449654 - Capital Lighting, Inc.
Columbus, OH, USA
11014RZ Exterior -Post/Pier Head
449654
11014RZ Exterior -Post/Pier Head 449654
PRODUCT DETAILS / SPECS Width/Dia: 10.32 Height: 23.79 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.9 Product Name: One Light Outdoor Fixture UPC: 783927240826 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.32
Height: 23.79
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 5.9
Product Name: One Light Outdoor Fixture
UPC: 783927240826
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Ups
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449654
Product Name 11014RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details