PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 4.80
Length 4.80
Extension: 5.5
Bulb
Type: Halogen
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 2.95
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927241250
Category: Wall Mounted Bath Fixture
Glass: Satin etched white
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 449635 |
| Product Name | 5966NI Bathroom Fixtures-Two Lights |
| Application | Residential |