Capital Lighting, Inc. 11011RZ Exterior -Wall Mount 449628

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.78 Length 17.78 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927240857 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.78 Length 17.78 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927240857 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11011RZ Exterior -Wall Mount - 449628 - Capital Lighting, Inc.
Columbus, OH, USA
11011RZ Exterior -Wall Mount
449628
11011RZ Exterior -Wall Mount 449628
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.78 Length 17.78 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927240857 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 17.78
Length 17.78
Extension: 11
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 5.85
Product Name: One Light Outdoor Fixture
UPC: 783927240857
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Ups
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449628
Product Name 11011RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details