Capital Lighting, Inc. 11021PR Exterior -Hanging 449625

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927240710 Category: Fluorescent Outdoor Ceiling Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927240710 Category: Fluorescent Outdoor Ceiling Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
11021PR Exterior -Hanging - 449625 - Capital Lighting, Inc.
Columbus, OH, USA
11021PR Exterior -Hanging
449625
11021PR Exterior -Hanging 449625
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927240710 Category: Fluorescent Outdoor Ceiling Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Prairie Rock
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927240710
Category: Fluorescent Outdoor Ceiling
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449625
Product Name 11021PR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details